Ignion Antenna Unit NN02-201BULK

Description
The ONE mXTENDTM is a miniature, multipurpose and ultra slim antenna booster designed to provide multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum, for example Wi-Fi 6E. 5G is taking on the challenge given by the upcoming wireless market that requires connectivity with a high level of adaptability to many different multiband devices, and this challenge needs an easy antenna, already designed, that enables a fast, quick and cheap time to market. The ONE mXTENDTM chip antenna component is built on glass epoxy substrate.
Request a Quote
Description
The ONE mXTENDTM is a miniature, multipurpose and ultra slim antenna booster designed to provide multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum, for example Wi-Fi 6E. 5G is taking on the challenge given by the upcoming wireless market that requires connectivity with a high level of adaptability to many different multiband devices, and this challenge needs an easy antenna, already designed, that enables a fast, quick and cheap time to market. The ONE mXTENDTM chip antenna component is built on glass epoxy substrate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ONE mXTEND™ (NN02-201) is a miniature Virtual Antenna® chip for multiband cellular and unlicensed IoT applications, supporting frequencies from 800 MHz to 10600 MHz, including 2G, 3G, 4G, 5G, Wi-Fi 6E, and Bluetooth. It is packaged in a 7.0 mm × 3.0 mm × 1.0 mm surface-mount form factor, with an omnidirectional radiation pattern, linear polarization, 50 Ω impedance, and operates from -40 °C to +125 °C. Weight is approximately 0.02 g. Efficiency exceeds 55% across cellular bands and 70% in the 3300-5000 MHz range.

Datasheet Summary
Powered by GS/AI

The ONE mXTEND™ (NN02-201) is a miniature Virtual Antenna® chip for multiband cellular and unlicensed IoT applications, supporting frequencies from 800 MHz to 10600 MHz, including 2G, 3G, 4G, 5G, Wi-Fi 6E, and Bluetooth. It is packaged in a 7.0 mm × 3.0 mm × 1.0 mm surface-mount form factor, with an omnidirectional radiation pattern, linear polarization, 50 Ω impedance, and operates from -40 °C to +125 °C. Weight is approximately 0.02 g. Efficiency exceeds 55% across cellular bands and 70% in the 3300-5000 MHz range.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN02-201BULK
Antenna Unit NN02-201BULK
The ONE mXTENDTM is a miniature, multipurpose and ultra slim antenna booster designed to provide multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum, for example Wi-Fi 6E. 5G is taking on the challenge given by the upcoming wireless market that requires connectivity with a high level of adaptability to many different multiband devices, and this challenge needs an easy antenna, already designed, that enables a fast, quick and cheap time to market. The ONE mXTENDTM chip antenna component is built on glass epoxy substrate.

The ONE mXTENDTM is a miniature, multipurpose and ultra slim antenna booster designed to provide multiband connectivity at cellular IoT, including connectivity within several 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum, for example Wi-Fi 6E. 5G is taking on the challenge given by the upcoming wireless market that requires connectivity with a high level of adaptability to many different multiband devices, and this challenge needs an easy antenna, already designed, that enables a fast, quick and cheap time to market. The ONE mXTENDTM chip antenna component is built on glass epoxy substrate.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN02-201BULK
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details