RS Components, Ltd. WiFi Antennas 2097240

Description
Antenna, 2.4 and 5.5 GHz Dipole, IP67
Request a Quote
Description
Antenna, 2.4 and 5.5 GHz Dipole, IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2097240 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097240
WiFi Antennas 2097240
Antenna, 2.4 and 5.5 GHz Dipole, IP67

Antenna, 2.4 and 5.5 GHz Dipole, IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2097240
Product Name WiFi Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
Multi-Band Antennas - 1248862 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details