Advantech LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions PCM-24S34G

Description
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Supports B1, B2, B3, B4, B5, B7, B8, B17, B20 for LTE network Supports 850/900/1900/2100 MHz for UMTS/HSPA+ network Supports 850/900/1800/1900 MHz for DGE/GPRS/GSM network Operating temperature: -40 ~ 85°C ( -40 ~ 185°F) Supports 32/64-bit Windows 7/8/8.1/10, Linux Ubuntu 14.04
Request a Quote Datasheet
Description
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Supports B1, B2, B3, B4, B5, B7, B8, B17, B20 for LTE network Supports 850/900/1900/2100 MHz for UMTS/HSPA+ network Supports 850/900/1800/1900 MHz for DGE/GPRS/GSM network Operating temperature: -40 ~ 85°C ( -40 ~ 185°F) Supports 32/64-bit Windows 7/8/8.1/10, Linux Ubuntu 14.04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Cincinnati, OH, United States
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Supports B1, B2, B3, B4, B5, B7, B8, B17, B20 for LTE network Supports 850/900/1900/2100 MHz for UMTS/HSPA+ network Supports 850/900/1800/1900 MHz for DGE/GPRS/GSM network Operating temperature: -40 ~ 85°C ( -40 ~ 185°F) Supports 32/64-bit Windows 7/8/8.1/10, Linux Ubuntu 14.04

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions

  • Meets Advantech iDoor technology standard
  • PCI Express® Mini card specification revision 1.2 compliant
  • Supports B1, B2, B3, B4, B5, B7, B8, B17, B20 for LTE network
  • Supports 850/900/1900/2100 MHz for UMTS/HSPA+ network
  • Supports 850/900/1800/1900 MHz for DGE/GPRS/GSM network
  • Operating temperature: -40 ~ 85°C ( -40 ~ 185°F)
  • Supports 32/64-bit Windows 7/8/8.1/10, Linux Ubuntu 14.04
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details