Ignion RF Antennas NN01-054

Description
200MHz Chip RF Antenna 180MHz ~ 220MHz Solder Surface Mount
Description
200MHz Chip RF Antenna 180MHz ~ 220MHz Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN01-054
RF Antennas NN01-054
200MHz Chip RF Antenna 180MHz ~ 220MHz Solder Surface Mount

200MHz Chip RF Antenna 180MHz ~ 220MHz Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NN01-054
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details