Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud connections.
Virtually any combination of voltage and current, at 50Hz, 60Hz or 400Hz, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to accommodate the
windings. Transformers in this range can also have fuses fitted on the top panel.
| Majestic Transformer Co. | |
|---|---|
| Product Category | Power Transformers |
| Product Name | Open Frame Three Phase Control Transformers |
| Transformer Type | Industrial Control Transformer; Three Phase Transformers |