Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-134P

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer F-134P is designed for PCB mounting and operates at a primary voltage of 115V with a frequency of 50/60 Hz. It provides a center-tapped secondary output of 54.0V at 0.028A, with a parallel configuration offering 27.0V at 0.056A. The transformer has a maximum power rating of 1.5 VA and is constructed on a single channel nylon bobbin using UL recognized materials rated for Class B (130¬? C). Safety features include 100% hipot testing with an insulation rating of 1500V between primary and secondary windings. The dimensions of the transformer are 1.187 inches in height, 1.390 inches in width, and 1.562 inches in depth, with a pin length of 0.187 inches. The product is RoHS compliant as of February 2005, meeting the requirements of the RoHS initiative.

Datasheet Summary
Powered by GS/AI

The Power Transformer F-134P is designed for PCB mounting and operates at a primary voltage of 115V with a frequency of 50/60 Hz. It provides a center-tapped secondary output of 54.0V at 0.028A, with a parallel configuration offering 27.0V at 0.056A. The transformer has a maximum power rating of 1.5 VA and is constructed on a single channel nylon bobbin using UL recognized materials rated for Class B (130¬? C). Safety features include 100% hipot testing with an insulation rating of 1500V between primary and secondary windings. The dimensions of the transformer are 1.187 inches in height, 1.390 inches in width, and 1.562 inches in depth, with a pin length of 0.187 inches. The product is RoHS compliant as of February 2005, meeting the requirements of the RoHS initiative.

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-134P - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-134P
Single Primary Dual Secondaries PC Mount Power Transformer F-134P
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-134P-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-134P-ND
Power Transformers F-134P-ND
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Buy Now Datasheet
Power Transformer 54.0Vct@0.028A 115V Pcb Mount/f-134P Rohs Compliant Triad Magnetics - 02F462 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 54.0Vct@0.028A 115V Pcb Mount/f-134P Rohs Compliant Triad Magnetics
02F462
Power Transformer 54.0Vct@0.028A 115V Pcb Mount/f-134P Rohs Compliant Triad Magnetics 02F462
POWER TRANSFORMER 54.0Vct@0.028A 115V PCB MOUNT/F-134P RoHS Compliant: Yes

POWER TRANSFORMER 54.0Vct@0.028A 115V PCB MOUNT/F-134P RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-134P
Transformers - Power Transformers F-134P
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-134P F-134P-ND 02F462 F-134P
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Power Transformer 54.0Vct@0.028A 115V Pcb Mount/f-134P Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 27 volts 27 to 54 volts 27 to 54 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS56-650 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers