Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi WP10-10-3G

Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4639 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
45Y4639
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi 45Y4639
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:24.99mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4639
Product Name Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details