Takachi Electronics Enclosure Co., Ltd. Aluminium Enclosure With Corner Guard AUG series

Description
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430 different sizes. A total of 8 selectable color combinations with 4 corner guard colors - Black, Gray, Navy and Red - and 2 enclosure colors - Silver and Black anodized.
Request a Quote
Description
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430 different sizes. A total of 8 selectable color combinations with 4 corner guard colors - Black, Gray, Navy and Red - and 2 enclosure colors - Silver and Black anodized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rugged aluminium enclosure with TPE (elastomer) corner guards that also function as non-slip rubber feet. Designed for use as a measuring instrument, controller, industrial embedded computer, power supply, or audio amplifier. Available in 430 different sizes with eight color combinations: two anodized enclosure finishes (silver and black) and four corner guard colors (black, gray, navy, and red). Includes M3-5, M3-8, and M3-10 screws for assembly, with recommended torque values for each. No dimensions, weight, or mounting specifications are provided for the enclosure itself.

Datasheet Summary
Powered by GS/AI

Rugged aluminium enclosure with TPE (elastomer) corner guards that also function as non-slip rubber feet. Designed for use as a measuring instrument, controller, industrial embedded computer, power supply, or audio amplifier. Available in 430 different sizes with eight color combinations: two anodized enclosure finishes (silver and black) and four corner guard colors (black, gray, navy, and red). Includes M3-5, M3-8, and M3-10 screws for assembly, with recommended torque values for each. No dimensions, weight, or mounting specifications are provided for the enclosure itself.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Enclosure With Corner Guard - AUG series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Aluminium Enclosure With Corner Guard
AUG series
Aluminium Enclosure With Corner Guard AUG series
Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430 different sizes. A total of 8 selectable color combinations with 4 corner guard colors - Black, Gray, Navy and Red - and 2 enclosure colors - Silver and Black anodized.

Rugged designed aluminum enclosure with TPE (Elastomer) corner guards.
Corner guards also act as non-slip rubber feet.
Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more.
A large selection of 430 different sizes.
A total of 8 selectable color combinations with 4 corner guard colors - Black, Gray, Navy and Red - and 2 enclosure colors - Silver and Black anodized.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AUG series
Product Name Aluminium Enclosure With Corner Guard
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
Width 6.61 to 20 inch (168 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Polycarbonate Box With Out-Door Roof - BCPR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details
Flat Aluminum Case - YM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.18 to 5.91 inch (30 to 150 mm)
View Details