Takachi Electronics Enclosure Co., Ltd. IP68 Waterproof Enclosure With Ventilation Plug WGV Series

Description
IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication or network devices. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Equipped with the ventilation plug for enabling pressure equalization. Ventilation plug protects the enclosure from deformation by equalizing the pressure in environments where there are differences between strong daytime and low nighttime temperatures, as well as venting the gas generated within. Maintains an IP68 protection class with the ventilation plug which prevents ingress of water while allowing water vapor molecules to diffuse through the microporous membrane. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (1 hour / 2m depth) Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off-white / Similar to Munsell N8.75 6 new sizes have been added to expand lineup to a total of 16 different sizes.
Request a Quote
Description
IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication or network devices. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Equipped with the ventilation plug for enabling pressure equalization. Ventilation plug protects the enclosure from deformation by equalizing the pressure in environments where there are differences between strong daytime and low nighttime temperatures, as well as venting the gas generated within. Maintains an IP68 protection class with the ventilation plug which prevents ingress of water while allowing water vapor molecules to diffuse through the microporous membrane. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (1 hour / 2m depth) Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off-white / Similar to Munsell N8.75 6 new sizes have been added to expand lineup to a total of 16 different sizes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WGV Series IP68 Waterproof Enclosure from Takachi Electronics Enclosure Co., Ltd. is designed for high-performance applications, providing protection against immersion for up to 24 hours at a depth of 1 meter. Constructed from UV-resistant ASA material, it is suitable for outdoor use, particularly for communication and network devices. The enclosure features a silicone waterproof gasket and self-tapping captive screws that secure the cover, preventing loss during maintenance. Additionally, it includes a ventilation plug that equalizes pressure differences, helping to prevent deformation due to temperature fluctuations. The operating temperature range is from -30°C to +60°C, making it versatile for various environmental conditions. Optional terminal blocks can be installed without additional processing, allowing the enclosure to function as a terminal junction box.

Datasheet Summary
Powered by GS/AI

The WGV Series IP68 Waterproof Enclosure from Takachi Electronics Enclosure Co., Ltd. is designed for high-performance applications, providing protection against immersion for up to 24 hours at a depth of 1 meter. Constructed from UV-resistant ASA material, it is suitable for outdoor use, particularly for communication and network devices. The enclosure features a silicone waterproof gasket and self-tapping captive screws that secure the cover, preventing loss during maintenance. Additionally, it includes a ventilation plug that equalizes pressure differences, helping to prevent deformation due to temperature fluctuations. The operating temperature range is from -30°C to +60°C, making it versatile for various environmental conditions. Optional terminal blocks can be installed without additional processing, allowing the enclosure to function as a terminal junction box.

Suppliers

Company
Product
Description
Supplier Links
IP68 Waterproof Enclosure With Ventilation Plug - WGV Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 Waterproof Enclosure With Ventilation Plug
WGV Series
IP68 Waterproof Enclosure With Ventilation Plug WGV Series
IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication or network devices. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Equipped with the ventilation plug for enabling pressure equalization. Ventilation plug protects the enclosure from deformation by equalizing the pressure in environments where there are differences between strong daytime and low nighttime temperatures, as well as venting the gas generated within. Maintains an IP68 protection class with the ventilation plug which prevents ingress of water while allowing water vapor molecules to diffuse through the microporous membrane. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (1 hour / 2m depth) Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off-white / Similar to Munsell N8.75 6 new sizes have been added to expand lineup to a total of 16 different sizes.

IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different.
ASA material is resistant to deterioration and discoloration from ultraviolet rays.
Perfect for use as outdoor communication or network devices.
Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly.
Equipped with the ventilation plug for enabling pressure equalization.
Ventilation plug protects the enclosure from deformation by equalizing the pressure in environments where there are differences between strong daytime and low nighttime temperatures, as well as venting the gas generated within.
Maintains an IP68 protection class with the ventilation plug which prevents ingress of water while allowing water vapor molecules to diffuse through the microporous membrane.
By using the optional mounting accessories, it can be installed on walls and poles with ease.
Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.
Protection class : IP68 (1 hour / 2m depth)
Operating temperature : -30°C ~ +60°C
Material:UV-resistant ASA UL94HB
Color : Off-white / Similar to Munsell N8.75
6 new sizes have been added to expand lineup to a total of 16 different sizes.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number WGV Series
Product Name IP68 Waterproof Enclosure With Ventilation Plug
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Depth 5.91 to 8.27 inch (150 to 210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Enclosure - AWA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.09 to 11.57 inch (53.2 to 294 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details