Takachi Electronics Enclosure Co., Ltd. IP68 High Performance Waterproof Enclosure WG Series

Description
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Available in 16 different sizes and selectable from standard WG series, which the material is ASA, and WGPC series, which offers high heat and flame resistance and the materials are PC+ASA. 【WG series】 Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off white / Similar to Munsell N8.75 【WGPC series】 Operating temperature : -30°C ~ +75°C Material:UV-resistan t PC/ASA UL94V-0 Color : Light gray / Similar to PANTONE427C (Color book 2025) ASA material is resistant to deterioration and discoloration from ultraviolet rays. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.
Request a Quote
Description
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Available in 16 different sizes and selectable from standard WG series, which the material is ASA, and WGPC series, which offers high heat and flame resistance and the materials are PC+ASA. 【WG series】 Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off white / Similar to Munsell N8.75 【WGPC series】 Operating temperature : -30°C ~ +75°C Material:UV-resistan t PC/ASA UL94V-0 Color : Light gray / Similar to PANTONE427C (Color book 2025) ASA material is resistant to deterioration and discoloration from ultraviolet rays. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IP68 waterproof enclosure for outdoor communication and network devices, constructed of ASA or PC/ASA material with a silicone gasket and self-tapping captive screws for secure sealing. The WG series operates from -30°C to +60°C and uses UV-resistant ASA UL94HB material in off-white; the WGPC series operates from -30°C to +75°C using PC/ASA UL94V-0 in light gray. Both support wall and pole mounting via optional brackets and can accept WTB series terminal blocks without modification. Recommended screw torque is 0.5 to 0.7 N·m.

Datasheet Summary
Powered by GS/AI

IP68 waterproof enclosure for outdoor communication and network devices, constructed of ASA or PC/ASA material with a silicone gasket and self-tapping captive screws for secure sealing. The WG series operates from -30°C to +60°C and uses UV-resistant ASA UL94HB material in off-white; the WGPC series operates from -30°C to +75°C using PC/ASA UL94V-0 in light gray. Both support wall and pole mounting via optional brackets and can accept WTB series terminal blocks without modification. Recommended screw torque is 0.5 to 0.7 N·m.

Suppliers

Company
Product
Description
Supplier Links
IP68 High Performance Waterproof Enclosure - WG Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 High Performance Waterproof Enclosure
WG Series
IP68 High Performance Waterproof Enclosure WG Series
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability. Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly. Available in 16 different sizes and selectable from standard WG series, which the material is ASA, and WGPC series, which offers high heat and flame resistance and the materials are PC+ASA. 【WG series】 Operating temperature : -30°C ~ +60°C Material:UV-resistan t ASA UL94HB Color : Off white / Similar to Munsell N8.75 【WGPC series】 Operating temperature : -30°C ~ +75°C Material:UV-resistan t PC/ASA UL94V-0 Color : Light gray / Similar to PANTONE427C (Color book 2025) ASA material is resistant to deterioration and discoloration from ultraviolet rays. By using the optional mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.

IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth.
Perfect for use as outdoor communication or network devices.
With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability.
Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure hold for fastening the cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that the cover and body can be secured together properly.
Available in 16 different sizes and selectable from standard WG series, which the material is ASA,
and WGPC series, which offers high heat and flame resistance and the materials are PC+ASA.
【WG series】
Operating temperature : -30°C ~ +60°C
Material:UV-resistant ASA UL94HB
Color : Off white / Similar to Munsell N8.75
【WGPC series】
Operating temperature : -30°C ~ +75°C
Material:UV-resistant PC/ASA UL94V-0
Color : Light gray / Similar to PANTONE427C (Color book 2025)
ASA material is resistant to deterioration and discoloration from ultraviolet rays.
By using the optional mounting accessories, it can be installed on walls and poles with ease.
Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number WG Series
Product Name IP68 High Performance Waterproof Enclosure
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Depth 5.91 to 8.27 inch (150 to 210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details
Desktop Enclosure - MS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3507 - Newark, An Avnet Company
Specs
Length 3.9 inch (99 mm)
Width 12.99 inch (330 mm)
Depth 9.09 inch (231 mm)
View Details