Takachi Electronics Enclosure Co., Ltd. IP68 Aluminum Enclosure With Silicone Protector AWP Series

Description
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.
Request a Quote
Description
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AWP Series is an IP68-rated aluminum enclosure with silicone protector, designed for demanding environments requiring waterproofing and heat dissipation. It features EMC shielding, an operating temperature range of -40°C to +105°C, and supports horizontal mounting of PCBs or chassis via an inner-grooved body frame. Available in 25 sizes and six color combinations, offering 150 total variants. The enclosure uses diecast aluminum end panels and extruded aluminum body frames, with silicone protectors and conductive gaskets for enhanced sealing and shielding. Recommended torque for mounting is 1.0 N·m.

Datasheet Summary
Powered by GS/AI

AWP Series is an IP68-rated aluminum enclosure with silicone protector, designed for demanding environments requiring waterproofing and heat dissipation. It features EMC shielding, an operating temperature range of -40°C to +105°C, and supports horizontal mounting of PCBs or chassis via an inner-grooved body frame. Available in 25 sizes and six color combinations, offering 150 total variants. The enclosure uses diecast aluminum end panels and extruded aluminum body frames, with silicone protectors and conductive gaskets for enhanced sealing and shielding. Recommended torque for mounting is 1.0 N·m.

Suppliers

Company
Product
Description
Supplier Links
IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 Aluminum Enclosure With Silicone Protector
AWP Series
IP68 Aluminum Enclosure With Silicone Protector AWP Series
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc. Protection class : IP68 Temperature range : -40℃ ~ +105℃ Available in 25 sizes and 6 different color combinations. Selectable from a total of 150 different combinations. NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.

Strong impact resistant enclosure with tough silicone boot protectors.
Specifically designed with heat dissipation effect, EMC shielding and IP68 rating.
PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame.
Suitable for measuring instruments, outdoor datalogger, outdoor network devices, industrial control box, etc.
Protection class : IP68
Temperature range : -40℃ ~ +105℃
Available in 25 sizes and 6 different color combinations.
Selectable from a total of 150 different combinations.
NOTICE : Spacer material in protector part shall be changed from Brass to Resin once inventory for the respective models have been depleted.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AWP Series
Product Name IP68 Aluminum Enclosure With Silicone Protector
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
Depth 2.11 to 3.74 inch (53.6 to 95.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details