Takachi Electronics Enclosure Co., Ltd. Desktop Enclosure With Stand-Carrying Handle MSN Series

Description
Desktop metal enclosure with tip-up handle. Stand handle can be shifted and locked at 30° intervals. Maximum load support of 25kg. Suitable for use as measuring instruments, analyzer, testing equipment, controllers, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 176 different sizes and 3 colors.
Request a Quote
Description
Desktop metal enclosure with tip-up handle. Stand handle can be shifted and locked at 30° intervals. Maximum load support of 25kg. Suitable for use as measuring instruments, analyzer, testing equipment, controllers, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 176 different sizes and 3 colors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Desktop metal enclosure with a stand-carrying handle that can be shifted and locked at 30° intervals, supporting a maximum load of 25 kg. Constructed with aluminum front and rear panels, extruded aluminum side and front frames, and steel top and bottom covers 1.0 mm thick. Available in three colors and 176 sizes, with components including diecast aluminum corner blocks, ABS rear feet rated UL94V-0, and polyurethane rubber feet. Designed for use in measuring instruments, testing equipment, and power supply controllers. Hidden screws provide a clean aesthetic.

Datasheet Summary
Powered by GS/AI

Desktop metal enclosure with a stand-carrying handle that can be shifted and locked at 30° intervals, supporting a maximum load of 25 kg. Constructed with aluminum front and rear panels, extruded aluminum side and front frames, and steel top and bottom covers 1.0 mm thick. Available in three colors and 176 sizes, with components including diecast aluminum corner blocks, ABS rear feet rated UL94V-0, and polyurethane rubber feet. Designed for use in measuring instruments, testing equipment, and power supply controllers. Hidden screws provide a clean aesthetic.

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosure With Stand-Carrying Handle - MSN Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Desktop Enclosure With Stand-Carrying Handle
MSN Series
Desktop Enclosure With Stand-Carrying Handle MSN Series
Desktop metal enclosure with tip-up handle. Stand handle can be shifted and locked at 30° intervals. Maximum load support of 25kg. Suitable for use as measuring instruments, analyzer, testing equipment, controllers, etc. Top/bottom cover material : Steel thickness 1.0mm Available in 176 different sizes and 3 colors.

Desktop metal enclosure with tip-up handle.
Stand handle can be shifted and locked at 30° intervals.
Maximum load support of 25kg.
Suitable for use as measuring instruments, analyzer, testing equipment, controllers, etc.
Top/bottom cover material : Steel thickness 1.0mm
Available in 176 different sizes and 3 colors.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number MSN Series
Product Name Desktop Enclosure With Stand-Carrying Handle
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
Width 6.3 to 16.93 inch (160 to 430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
DIN-RAIL MOUNT ENCLOSURE - DRB series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 3.94 inch (50 to 100 mm)
View Details
Diecast Aluminum Box - TD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.09 inch (60 to 180 mm)
View Details