Taiyo Yuden Co., Ltd. Ceramic Capacitors TMF105B7103KVHF

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6585-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6585-2-ND
Ceramic Capacitors 587-6585-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6585-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6585-1-ND
Ceramic Capacitors 587-6585-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6585-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6585-6-ND
Ceramic Capacitors 587-6585-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7140
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7140
CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7139
Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7139
CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-6585-2-ND 587-6585-6-ND 41AH7140
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C224K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers