Cornell Dubilier Ceramic Capacitors C1206C224K5RAC

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C224K5RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C224K5RACCDE-ND
Ceramic Capacitors C1206C224K5RACCDE-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C224K5RAC
914251-C1206C224K5RAC
Ceramic Capacitors - C1206C224K5RAC 914251-C1206C224K5RAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 914251-C1206C224K5RA C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Bulk Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 914251-C1206C224K5RAC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Bulk
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number C1206C224K5RACCDE-ND 914251-C1206C224K5RAC
Product Name Ceramic Capacitors Ceramic Capacitors - C1206C224K5RAC
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX151K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details