Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST042SCG040CWNA01

Description
CAP CER 4PF 25V C0G/NP0 01005
Request a Quote Datasheet
Description
CAP CER 4PF 25V C0G/NP0 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST042SCG040CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4PF 25V C0G/NP0 01005

CAP CER 4PF 25V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - MSAST042SCG040CWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSAST042SCG040CWNA01
Ceramic Capacitors MSAST042SCG040CWNA01
CAP CER 4PF 25V C0G/NP0 01005

CAP CER 4PF 25V C0G/NP0 01005

Supplier's Site
Capacitors - Ceramic Capacitors - MSAST042SCG040CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST042SCG040CWNA01
Capacitors - Ceramic Capacitors MSAST042SCG040CWNA01
CAP CER 4PF 25V C0G/NP0 01005

CAP CER 4PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSAST042SCG040CWNA01TR-ND MSAST042SCG040CWNA01 MSAST042SCG040CWNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers