CAP CER 2200PF 100V LOWDISTORTIO
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MSASH219SSD222KTNA01TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 100 volts |