Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASE042SCG7R2CWNA01

Description
CAP CER 7.2PF 16V C0G/CG 01005
Request a Quote Datasheet
Description
CAP CER 7.2PF 16V C0G/CG 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASE042SCG7R2CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.2PF 16V C0G/CG 01005

CAP CER 7.2PF 16V C0G/CG 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSASE042SCG7R2CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASE042SCG7R2CWNA01
Capacitors - Ceramic Capacitors MSASE042SCG7R2CWNA01
CAP CER 7.2PF 16V C0G/CG 01005

CAP CER 7.2PF 16V C0G/CG 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSASE042SCG7R2CWNA01TR-ND MSASE042SCG7R2CWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers