Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 27 µF, and a maximum ESR of 7.368 Ω at 120 Hz and +20°C. The part has a ripple current rating of 230 mA RMS at 100 kHz and +105°C. It is housed in a 6.3 mm diameter by 5.4 mm length package and operates within a temperature range of -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. It is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 27UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 276AXZ035M | 276AXZ035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 27 microF | 27 microF |
| Capacitance Tolerance | 20 (+/- %) |