Taiyo Yuden Co., Ltd. Ceramic Capacitors HMK316B7683KLHT

Description
0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-HMK316B7683KLHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK316B7683KLHTTR-ND
Ceramic Capacitors 587-HMK316B7683KLHTTR-ND
0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK316B7683KLHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK316B7683KLHTCT-ND
Ceramic Capacitors 587-HMK316B7683KLHTCT-ND
0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-HMK316B7683KLHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-HMK316B7683KLHTDKR-ND
Ceramic Capacitors 587-HMK316B7683KLHTDKR-ND
0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - HMK316B7683KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HMK316B7683KLHT
Ceramic Capacitors HMK316B7683KLHT
CAP CER 0.068UF 100V X7R 1206

CAP CER 0.068UF 100V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden - 77AH3498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
77AH3498
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden 77AH3498
CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1206; Capacitance:0.068µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1206; Capacitance:0.068µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden - 77AH3499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
77AH3499
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden 77AH3499
CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1206; Capacitance:0.068µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1206; Capacitance:0.068µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-HMK316B7683KLHTTR-ND 587-HMK316B7683KLHTDKR-ND HMK316B7683KLHT 77AH3498
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers