Taiyo Yuden Co., Ltd. RF Filters FI212L062002-T

Description
RF FILTER LOW PASS 620MHZ 0805
Datasheet
Description
RF FILTER LOW PASS 620MHZ 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters FI212L062002-T
RF FILTER LOW PASS 620MHZ 0805

RF FILTER LOW PASS 620MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number FI212L062002-T
Product Name RF Filters
Filter Type Low Pass; Low Pass
Fc 620 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27160540 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -25 to 55 C (-13 to 131 F)
Fc 5 to 95 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
608 MHz LC Low Pass Filter - AE608L9201 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 608 MHz
Insertion Loss 1 dB
View Details
RF Filters - 3157-VLF-180+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 3.14 dB
View Details