Band pass filter covering 153 to 162 MHz with maximum insertion loss of 2.0 dB, in-band VSWR of 1.5, and power handling of 100 W. Operational temperature range is -30 to +70 °C. Available with N-F or SMA-F connectors. Dimensions are 338.0 mm in length, with a general tolerance of ±2%. Designed for military, space, and commercial applications.
153 to 162MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF338151A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 168 MHz |
| Bandwidth | 153000 to 162000 kHz |