Qorvo L1/L2 Low Loss GPS SAW Diplexer QPQ1063

Description
The QPQ1063 is a L1/L2 GPS diplexer in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW diplexer also has excellent power handling capability for low power transmitters. Housed in a 5 x 5 mm laminate with over mold package, this device allows for a compact and cost effective diplexer solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet
Description
The QPQ1063 is a L1/L2 GPS diplexer in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW diplexer also has excellent power handling capability for low power transmitters. Housed in a 5 x 5 mm laminate with over mold package, this device allows for a compact and cost effective diplexer solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L1/L2 Low Loss GPS SAW Diplexer - QPQ1063 - Qorvo
Greensboro, NC, United States
L1/L2 Low Loss GPS SAW Diplexer
QPQ1063
L1/L2 Low Loss GPS SAW Diplexer QPQ1063
The QPQ1063 is a L1/L2 GPS diplexer in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW diplexer also has excellent power handling capability for low power transmitters. Housed in a 5 x 5 mm laminate with over mold package, this device allows for a compact and cost effective diplexer solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

The QPQ1063 is a L1/L2 GPS diplexer in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW diplexer also has excellent power handling capability for low power transmitters.
Housed in a 5 x 5 mm laminate with over mold package, this device allows for a compact and cost effective diplexer solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1063
Product Name L1/L2 Low Loss GPS SAW Diplexer
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1591 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1909SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
RF Filters - 2312-QPQ3509SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
RF Filters - 2312-QPQ5500TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details