Taiyo Yuden Co., Ltd. RF Multiplexers D5DA942M5K2S2-Z

Description
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 587-5248-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
587-5248-2-ND
RF Multiplexers 587-5248-2-ND
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 587-5248-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
587-5248-1-ND
RF Multiplexers 587-5248-1-ND
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 587-5248-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
587-5248-6-ND
RF Multiplexers 587-5248-6-ND
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

Buy Now Datasheet
Saw Duplexer, 942.5Mhz, Smd-8; No. Of Pins Taiyo Yuden - 16AC1104 - Newark, An Avnet Company
Chicago, IL, United States
Saw Duplexer, 942.5Mhz, Smd-8; No. Of Pins Taiyo Yuden
16AC1104
Saw Duplexer, 942.5Mhz, Smd-8; No. Of Pins Taiyo Yuden 16AC1104
SAW DUPLEXER, 942.5MHZ, SMD-8; No. of Pins:8 Pin; Filter Case Style:SMD; Duplexer Applications:WCDMA Band 8; Product Range:D5 Series RoHS Compliant: Yes

SAW DUPLEXER, 942.5MHZ, SMD-8; No. of Pins:8 Pin; Filter Case Style:SMD; Duplexer Applications:WCDMA Band 8; Product Range:D5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 587-5248-2-ND 16AC1104
Product Name RF Multiplexers Saw Duplexer, 942.5Mhz, Smd-8; No. Of Pins Taiyo Yuden
Device Type Duplexer Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Passive MMIC 10.1 GHz Diplexer - MDPX-00012CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details
Duplexer - 5o401511510 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details