Triplexer for mobile, public safety, and military communications covering 330-1610 MHz with three frequency bands: 330-450 MHz, 850-980 MHz, and 1150-1610 MHz. It features insertion loss up to 1.2 dB, isolation of at least 30 dB, and a 50 Ω impedance. The unit is housed in a 150×124×41 mm black enclosure with SMA or N female connectors depending on variant, operates from -40 to +85°C, and handles 50 W power. Standard warranty is one year.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o411501240 |
| Product Name | Triplexer |
| Device Type | Triplexer |