N-Channel 60V 38A (Tc) 46W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CHANNEL 60V 38A TO251 Product overview: TSM170N06CH C5G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM170N06CH C5G can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM170N06CHC5G-ND | 278-TSM170N06CH C5G |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 38A MOSFET Transistor |
| Polarity | N-Channel | N-Channel |
| Package Type | TO-251-3 Stub Leads, IPAK | Tube |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts |