The ALD910024SALI is a dual supercapacitor auto-balancing MOSFET array designed for leakage current balancing of two series-connected supercapacitors. It is housed in an 8-pin SOIC package measuring 4.69-5.00 mm in length and 3.50-4.05 mm in width. Each internal MOSFET has a precision gate threshold voltage of 2.40 V at 1 µA drain-source current, with output current varying exponentially from under 0.3 nA to over 1000 µA based on input voltage. The device operates from -40°C to +85°C and supports a maximum drain-source voltage of 10.6 V and operating current of 80 mA. It meets RoHS lead-free requirements.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.40V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910024SALI | ALD910024SALI | ALD910024SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |