The TSM70N750CP ROG is an N-channel power MOSFET with a 700 V drain-source voltage rating, a continuous drain current of 6 A at 25°C, and a maximum on-state resistance of 0.75 Ω. It is packaged in a TO-252 (DPAK) case and operates over a junction and storage temperature range of -55°C to +150°C. The device features super-junction technology, a total gate charge of 10.7 nC, and a single pulsed avalanche energy rating of 81 mJ. The junction-to-case thermal resistance is 2.0 °C/W, and the junction-to-ambient thermal resistance is 62 °C/W when mounted on an FR-4 PCB in still air. The part is RoHS compliant and halogen-free according to IEC 61249-2-21.
MOSFET Power MOSFET, N-CHAN 700V, 6A, 750mOhm
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM70N750CP ROG |
| Product Name | MOSFET |