Nexperia B.V. Dual N-channel 100 V, 121 mΩ standard level MOSFET BUK7K134-100EX

Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC Q101 standard. The device features a drain-source on-state resistance of 121 mΩ at 10 V gate voltage and 25 °C, with a continuous drain current of 9.8 A at 25 °C and a total power dissipation of 32 W. It supports repetitive avalanche energy up to 10.9 mJ and operates with a junction temperature rating of 175 °C. The gate-source threshold voltage exceeds 1 V at 175 °C, and the package is a single-ended surface-mounted eight-lead configuration.

Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC Q101 standard. The device features a drain-source on-state resistance of 121 mΩ at 10 V gate voltage and 25 °C, with a continuous drain current of 9.8 A at 25 °C and a total power dissipation of 32 W. It supports repetitive avalanche energy up to 10.9 mJ and operates with a junction temperature rating of 175 °C. The gate-source threshold voltage exceeds 1 V at 175 °C, and the package is a single-ended surface-mounted eight-lead configuration.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 100 V, 121 mΩ standard level MOSFET - BUK7K134-100EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 100 V, 121 mΩ standard level MOSFET
BUK7K134-100EX
Dual N-channel 100 V, 121 mΩ standard level MOSFET BUK7K134-100EX
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 100 V MOSFET Transistor
289-BUK7K134-100EX
N-Channel Dual 100 V MOSFET Transistor 289-BUK7K134-100EX
BUK7K134-100E - Dual N-channel 100 V, 121 mΩ standard level MOSFET Product overview: BUK7K134-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K134-100EX can be used for catalog matching and distributor lookup.

BUK7K134-100E - Dual N-channel 100 V, 121 mΩ standard level MOSFET Product overview: BUK7K134-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K134-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1050073-BUK7K134-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1050073-BUK7K134-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1050073-BUK7K134-100EX
Win Source Part Number: 1050073-BUK7K134-100 EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SIS990DN-T1-GE3; BUK9M120-100EX; SPB10N10L G; IRLR120NTRPBF; FQD13N10LTM934067946 115; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 2156-BUK7K134-100EX- 1727

Win Source Part Number: 1050073-BUK7K134-100EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SIS990DN-T1-GE3; BUK9M120-100EX; SPB10N10L G; IRLR120NTRPBF; FQD13N10LTM934067946115;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 2156-BUK7K134-100EX-1727

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2461-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2461-1-ND
FET, MOSFET Arrays 1727-2461-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2461-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2461-6-ND
FET, MOSFET Arrays 1727-2461-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2461-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2461-2-ND
FET, MOSFET Arrays 1727-2461-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 9.8A 32W Surface Mount LFPAK56D

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7K134-100E/LFPAK5 6D/REEL 7

MOSFET BUK7K134-100E/LFPAK56D/REEL 7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K134-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K134-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K134-100EX
MOSFET 2N-CH 100V 9.8A LFPAK56D

MOSFET 2N-CH 100V 9.8A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K134-100EX 289-BUK7K134-100EX 1050073-BUK7K134-100EX 1727-2461-1-ND BUK7K134-100EX BUK7K134-100EX
Product Name Dual N-channel 100 V, 121 mΩ standard level MOSFET N-Channel Dual 100 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 9800 milliamps
VGS(off) 20 volts
PD 32 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC846BW/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers