TSM301K12CQ RF is a 20V P-channel MOSFET with an integrated Schottky diode in a TDFN 2×2 mm package with a low-profile height of 0.75 mm. It is designed for load switching in portable applications, DC-DC buck circuits, and Li-ion battery systems. The MOSFET supports a continuous drain current of -4.5 A and has a drain-source on-state resistance of 94 mΩ at -4.5 V gate-source voltage. The Schottky diode has a forward voltage drop of 0.5 V at 1 A and a reverse voltage rating of 20 V. Both devices are rated for operation from -55 °C to +150 °C with a maximum junction temperature of +150 °C. The package features independent pinouts for design flexibility and is halogen-free.
MOSFET 20V P Channel Mosfet with schottky diode
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM301K12CQ RF |
| Product Name | MOSFET |