The DRV8353RSRGZR is a three-phase smart gate driver for brushless DC motor applications, housed in a 48-pin VQFN package measuring 7.00mm × 7.00mm with an exposed thermal pad. It supports SPI interface and includes an integrated 350-mA buck regulator, triple adjustable-gain current shunt amplifiers, and smart gate drive architecture with adjustable slew rate, dead-time control, and gate short-circuit protection. Operating from 9 to 100 V, it provides up to 1-A peak source and 2-A peak sink current for gate drive. Features include undervoltage lockout, shoot-through prevention, thermal warning and shutdown, and a fault indicator pin. It operates from -40°C to 125°C with a moisture sensitivity level of 2 and is RoHS compliant.
Win Source Part Number: 1253328-DRV8353RSRGZ
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 25mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 95V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8353RSRGZRTR,
Base Product Number: DRV8353
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253328-DRV8353RSRGZR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |