Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SRF16100 SRF16100

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340167-SRF16100 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340167-SRF16100 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SRF16100 - 340167-SRF16100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SRF16100
340167-SRF16100
Diodes, Rectifiers - Arrays - SRF16100 340167-SRF16100
Manufacturer: Taiwan Semiconductor Win Source Part Number: 340167-SRF16100 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 340167-SRF16100
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SRF16100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SRF16100
Discrete Semiconductor Products - Diodes - Rectifiers SRF16100
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 340167-SRF16100 SRF16100
Product Name Diodes, Rectifiers - Arrays - SRF16100 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details