Fuji Electric Corp. of America Rectifier Diodes, Type SiC-SBD Model: FDCY20C65A

Description
The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.
Request a Quote
Description
The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Edison, NJ, United States
Rectifier Diodes, Type SiC-SBD
Model: FDCY20C65A
Rectifier Diodes, Type SiC-SBD Model: FDCY20C65A
The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.

The Ultra Low-IR Schottky-Barrier Diode (SBD) guarantees junction temperature of 175°C. Compared with the conventional low IR series, it offers equivalent VF while IR is reduced to 1/10, or less – enabling a reduced risk of thermal runaway and enhanced reliability at higher temperatures. The Super Low Loss Diode (LLD) series for PFC circuits is an improvement in the VF-trr trade-off line of the conventional type. As a result of having a balanced shorter trr with a lower VF than the conventional Super LLD-1 for CCM-PFC, the Super LLD series has a restrained temperature rise and low loss of MOSFET + Diode.

Supplier's Site

Technical Specifications

  Fuji Electric Corp. of America
Product Category Diode Arrays
Product Number Model: FDCY20C65A
Product Name Rectifier Diodes, Type SiC-SBD
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details