Rochester Electronics Diodes, Rectifiers - Arrays - NTST30U100CTG NTST30U100CTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887824-NTST30U100CTG Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887824-NTST30U100CTG Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NTST30U100CTG
887824-NTST30U100CTG
Diodes, Rectifiers - Arrays - NTST30U100CTG 887824-NTST30U100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 887824-NTST30U100CTG Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887824-NTST30U100CTG
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 887824-NTST30U100CTG
Product Name Diodes, Rectifiers - Arrays - NTST30U100CTG
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Zener Diodes - 7513152P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details