Win Source Part Number: 1007217-PHM2230DLSX
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 934067986115,1727-PH
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1007217-PHM2230DLSX |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Diode Type | Schottky |