Tagore Technology, Inc. RF and Wireless - RF Switches TS63420K

Description
IC RF SWITCH SP4T 1GHZ 16QFN
Datasheet
Description
IC RF SWITCH SP4T 1GHZ 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - TS63420K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS63420K
RF and Wireless - RF Switches TS63420K
IC RF SWITCH SP4T 1GHZ 16QFN

IC RF SWITCH SP4T 1GHZ 16QFN

Supplier's Site
RF Switches - TS63420K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS63420K
RF Switches TS63420K
RF Switch IC Cellular SP4T 50Ohm 16-QFN (3x3)

RF Switch IC Cellular SP4T 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number TS63420K TS63420K
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 1 to 1000 MHz 1 to 1000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Isolation 25 dB 25 dB
Voltage 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF - Coupler - BGC100GN6 - BGC100GN6 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 600 to 2700 MHz
Type Coupler
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details