The SSU5183A is a mechanical RF switch with a frequency range of DC to 18 GHz, containing three independent single-pole double-throw switches. It features SMA female connectors, USB control, and a switching time of less than 10 ms. The device measures 153 mm × 62.4 mm × 137.5 mm and weighs approximately 890 g. Insertion loss is less than 0.25 dB from 8 to 12.4 GHz and less than 0.35 dB from 12.4 to 18 GHz, with isolation greater than -65 dB and VSWR less than 1.2 over the 8 to 12.4 GHz band. The switch has a rated life of 10 million cycles and operates from -25 to 65°C.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SSU5183A |
| Product Name | RF Switch Systems- Mechanical Switch |
| Connector | SMA (optional feature); 2.4mm Female |
| Control Interface | USB |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Frequency Range | 18000 MHz |
| Insertion Loss | 0.2000 to 0.4000 dB |