Infineon Technologies AG RF - Coupler - BGC100GN6 BGC100GN6

Description
The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required. The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm. Summary of Features Fully integrated coupler in RF CMOS Bi-directional coupler Fitted for feedback receivers to accomplish closed loop power control and antenna tuning Frequency range: 0.6 to 2.7 GHz Designed for low insertion loss and high directivity Integrated low-pass filter for 5GHz WiFi jammers suppression GPIO controlled Supply voltage range: 1.6 to 3.4V Small form factor 1.1mm x 0.7mm RoHS and WEEE compliant package Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22 Potential Applications Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA Applications Consumer electronics Mobile devices and smartphones On-board charging (OBC) for electric vehicles Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches 1 2
Request a Quote Datasheet
Description
The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required. The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm. Summary of Features Fully integrated coupler in RF CMOS Bi-directional coupler Fitted for feedback receivers to accomplish closed loop power control and antenna tuning Frequency range: 0.6 to 2.7 GHz Designed for low insertion loss and high directivity Integrated low-pass filter for 5GHz WiFi jammers suppression GPIO controlled Supply voltage range: 1.6 to 3.4V Small form factor 1.1mm x 0.7mm RoHS and WEEE compliant package Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22 Potential Applications Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA Applications Consumer electronics Mobile devices and smartphones On-board charging (OBC) for electric vehicles Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Coupler - BGC100GN6 - BGC100GN6 - Infineon Technologies AG
Neubiberg, Germany
RF - Coupler - BGC100GN6
BGC100GN6
RF - Coupler - BGC100GN6 BGC100GN6
The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required. The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm. Summary of Features Fully integrated coupler in RF CMOS Bi-directional coupler Fitted for feedback receivers to accomplish closed loop power control and antenna tuning Frequency range: 0.6 to 2.7 GHz Designed for low insertion loss and high directivity Integrated low-pass filter for 5GHz WiFi jammers suppression GPIO controlled Supply voltage range: 1.6 to 3.4V Small form factor 1.1mm x 0.7mm RoHS and WEEE compliant package Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22 Potential Applications Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA Applications Consumer electronics Mobile devices and smartphones On-board charging (OBC) for electric vehicles Semiconductor solutions for home entertainment applications Designers who used this product also designed with BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF Switches 1 2

The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5 GHz ISM blockers suppression. The coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required.

The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS technology. The device has a very small size of only 1.1 x 0.7mm and a maximum height of 0.4 mm.


Summary of Features

  • Fully integrated coupler in RF CMOS
  • Bi-directional coupler
  • Fitted for feedback receivers to accomplish closed loop power control and antenna tuning
  • Frequency range: 0.6 to 2.7 GHz
  • Designed for low insertion loss and high directivity
  • Integrated low-pass filter for 5GHz WiFi jammers suppression
  • GPIO controlled
  • Supply voltage range: 1.6 to 3.4V
  • Small form factor 1.1mm x 0.7mm
  • RoHS and WEEE compliant package
  • Product Validation: Qualified for industrial applications according to the relevant tests of JEDEC47/20/22

Potential Applications

Supports all cellular standards: GSM /WCDMA / HSPA+ / FDD-LTE / TDLTE / TD-SCDMA / CDMA


Applications

  • Consumer electronics
  • Mobile devices and smartphones
  • On-board charging (OBC) for electric vehicles
  • Semiconductor solutions for home entertainment applications

Designers who used this product also designed with


  • BGS16MA12 |
    RF Switches
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • ESD239-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGA855N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches
  • BGS16MA12 |
    RF Switches
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • ESD239-B1-W0201 |
    Multi purpose diodes for ESD protection
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGA855N6 |
    GNSS LNAs
  • BGS14M8U9 |
    RF Switches

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGC100GN6
Product Name RF - Coupler - BGC100GN6
Control Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna cross switches - BGSX44MU18 - BGSX44MU18 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type 4P4T
View Details
RF ICs - 2584048P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSSOP-28
View Details
RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
RF/IF and RFID - RF Switches - 973744-BGS18GA14E6327XTSA1 - Win Source Electronics
Specs
Isolation 33 dB
Impedance 50 ohms
View Details
3 suppliers