A.H. Systems Inc. 24" Passive Loop Antenna SAS-565H

Description
The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with individual calibration results per IEEE 291 section 2.2.1 Description This 24" Passive Loop Antenna is an electrostatic shielded loop antenna that minimizes the E-field response and is an excellent solution for low frequency magnetic field emissions and immunity testing in the frequency range of 9K Hz to 30 MHz. Features 9 KHz to 30 MHz Individually Calibrated CISPR, MIL-STD compliance testing Rugged Construction Three Year Warranty CAGE Code: 54656 Schedule B: 8529.10.9000 ECCN: EAR 99
Request a Quote Datasheet
Description
The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with individual calibration results per IEEE 291 section 2.2.1 Description This 24" Passive Loop Antenna is an electrostatic shielded loop antenna that minimizes the E-field response and is an excellent solution for low frequency magnetic field emissions and immunity testing in the frequency range of 9K Hz to 30 MHz. Features 9 KHz to 30 MHz Individually Calibrated CISPR, MIL-STD compliance testing Rugged Construction Three Year Warranty CAGE Code: 54656 Schedule B: 8529.10.9000 ECCN: EAR 99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Chatsworth, CA, United States
24" Passive Loop Antenna
SAS-565H
24" Passive Loop Antenna SAS-565H
The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with individual calibration results per IEEE 291 section 2.2.1 Description This 24" Passive Loop Antenna is an electrostatic shielded loop antenna that minimizes the E-field response and is an excellent solution for low frequency magnetic field emissions and immunity testing in the frequency range of 9K Hz to 30 MHz. Features 9 KHz to 30 MHz Individually Calibrated CISPR, MIL-STD compliance testing Rugged Construction Three Year Warranty CAGE Code: 54656 Schedule B: 8529.10.9000 ECCN: EAR 99

The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution.

The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with individual calibration results per IEEE 291 section 2.2.1

Description

This 24" Passive Loop Antenna is an electrostatic shielded loop antenna that minimizes the E-field response and is an excellent solution for low frequency magnetic field emissions and immunity testing in the frequency range of 9K Hz to 30 MHz.

Features

  • 9 KHz to 30 MHz
  • Individually Calibrated
  • CISPR, MIL-STD compliance testing
  • Rugged Construction
  • Three Year Warranty

CAGE Code: 54656
Schedule B: 8529.10.9000
ECCN: EAR 99

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number SAS-565H
Product Name 24" Passive Loop Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 0.0 to 30.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details