TE Connectivity Antennas 2108824-1

Description
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 10 MM  [.394 INCH ] Product Width : 3 MM  [.119 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 10 MM  [.394 INCH ] Product Width : 3 MM  [.119 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108824-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108824-1
Antennas 2108824-1
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 10 MM  [.394 INCH ] Product Width : 3 MM  [.119 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD, SMT Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .11 G  [.004 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.5 MM  [.06 INCH ]
  • Product Length : 10 MM  [.394 INCH ]
  • Product Width : 3 MM  [.119 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD, SMT

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 2.9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108824-1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108824-1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

Buy Now Datasheet
RF Antennas - 2108824-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108824-1
RF Antennas 2108824-1
1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

1.5845GHz GNSS Chip RF Antenna 1.559GHz ~ 1.61GHz 2.9dBi Surface Mount

Buy Now Datasheet
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity - 64AJ2579 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity
64AJ2579
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity 64AJ2579
CHIP ANT, SMD, L1+G1 ROHS COMPLIANT: YES

CHIP ANT, SMD, L1+G1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity - 64AJ2575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity
64AJ2575
Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity 64AJ2575
CHIP ANT, SMD, L1+G1 ROHS COMPLIANT: YES

CHIP ANT, SMD, L1+G1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108824-1 17-2108824-1TR-ND 2108824-1 64AJ2579
Product Name Antennas RF Antennas RF Antennas Chip Ant, Smd, L1+G1 Rohs Compliant Te Connectivity
Applications GNSS GPS; GNSS GNSS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1559.0 to 1610.0 MHz 1584.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2372112-8 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details