Ignion RF Antennas NN01-004

Description
2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2115-NN01-004TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - NN01-004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN01-004
RF Antennas NN01-004
2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

2.45GHz, 5.3875GHz 802.11a/b/g/n, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 1.5dBi, 4.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2115-NN01-004TR-ND NN01-004
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers