A.H. Systems Inc. Log Periodic Antenna Model SAS-515

Description
Features Frequency Range of 120 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-515 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 120 MHz to 4 GHz.
Request a Quote Datasheet
Description
Features Frequency Range of 120 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-515 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 120 MHz to 4 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-515
Log Periodic Antenna Model SAS-515
Features Frequency Range of 120 MHz to 4000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Included Equipment LPM-510 - Log Periodic Tripod mount The A.H. Systems' SAS-515 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 120 MHz to 4 GHz.
Features
  • Frequency Range of 120 MHz to 4000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
Included Equipment
  • LPM-510 - Log Periodic Tripod mount

The A.H. Systems' SAS-515 Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 120 MHz to 4 GHz.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-515
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 120.0 to 4000.0 MHz
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details