RS Components, Ltd. 7140130

Description
All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port supporting Ethernet communication. The design software resides in the terminals which eliminates software installation on the PC. Optimized for communication with MicroLogix or SLC500 controllers via DF1, DH-485. Ethernet enabled option supporting simplified MicroLogix or SLC500 connectivity. Integrated mounting clips for easy panel mounting. Upload and download groups of data or parameter settings with basic recipe capability. Design software is on the PanelView Component operator interface so theres no need to install software on the PC Manufacturer Series = PanelView C300 Display Type = LCD Display Size = 3 in Display Resolution = 128 x 64pixels Display Colour = Monochrome Port Type = RS232, RS485/RS422, USB Backlighting = Yes Supply Voltage = 18 - 30 V dc Dimensions = 116 x 80 x 57 mm Minimum Operating Temperature = 0°C
Request a Quote
Description
All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port supporting Ethernet communication. The design software resides in the terminals which eliminates software installation on the PC. Optimized for communication with MicroLogix or SLC500 controllers via DF1, DH-485. Ethernet enabled option supporting simplified MicroLogix or SLC500 connectivity. Integrated mounting clips for easy panel mounting. Upload and download groups of data or parameter settings with basic recipe capability. Design software is on the PanelView Component operator interface so theres no need to install software on the PC Manufacturer Series = PanelView C300 Display Type = LCD Display Size = 3 in Display Resolution = 128 x 64pixels Display Colour = Monochrome Port Type = RS232, RS485/RS422, USB Backlighting = Yes Supply Voltage = 18 - 30 V dc Dimensions = 116 x 80 x 57 mm Minimum Operating Temperature = 0°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7140130 - RS Components, Ltd.
Corby, Northants, United Kingdom
All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port supporting Ethernet communication. The design software resides in the terminals which eliminates software installation on the PC. Optimized for communication with MicroLogix or SLC500 controllers via DF1, DH-485. Ethernet enabled option supporting simplified MicroLogix or SLC500 connectivity. Integrated mounting clips for easy panel mounting. Upload and download groups of data or parameter settings with basic recipe capability. Design software is on the PanelView Component operator interface so theres no need to install software on the PC Manufacturer Series = PanelView C300 Display Type = LCD Display Size = 3 in Display Resolution = 128 x 64pixels Display Colour = Monochrome Port Type = RS232, RS485/RS422, USB Backlighting = Yes Supply Voltage = 18 - 30 V dc Dimensions = 116 x 80 x 57 mm Minimum Operating Temperature = 0°C

All PanelView Component models have RS-232 and RS-422/RS-485 ports to communicate over serial networks to MicroLogix and SLC series controllers. The C600 and C1000 models offer an additional Ethernet port supporting Ethernet communication. The design software resides in the terminals which eliminates software installation on the PC.
Optimized for communication with MicroLogix or SLC500 controllers via DF1, DH-485. Ethernet enabled option supporting simplified MicroLogix or SLC500 connectivity. Integrated mounting clips for easy panel mounting. Upload and download groups of data or parameter settings with basic recipe capability. Design software is on the PanelView Component operator interface so theres no need to install software on the PC
Manufacturer Series = PanelView C300
Display Type = LCD
Display Size = 3 in
Display Resolution = 128 x 64pixels
Display Colour = Monochrome
Port Type = RS232, RS485/RS422, USB
Backlighting = Yes
Supply Voltage = 18 - 30 V dc
Dimensions = 116 x 80 x 57 mm
Minimum Operating Temperature = 0°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7140130
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details