Advantech 15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature FPM-3151G-R3BE

Description
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature 15" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting
Request a Quote Datasheet
Description
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature 15" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature
FPM-3151G-R3BE
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature FPM-3151G-R3BE
15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature 15" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting

15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature

  • 15" XGA LED backlight LCD with low power consumption
  • Robust anodized coated aluminum front bezel and stainless steel rear cover
  • Supports wide operating temperatures
  • Increase reliability by enhanced 5-wire resistive touch sensor
  • Anti-reflective screen with tempered glass
  • Full enclosure ground isolation protection
  • Supports VGA/DVI input, dual touch interfaces and two power inputs
  • Front lockable OSD membrane keys with user-defined brightness setting
  • Front panel is IP65 compliant
  • Supports panel, VESA, wall and desktop stand mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number FPM-3151G-R3BE
Product Name 15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
Sensor Type Resistive
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details