The FTAS00-10.6AW-4 is a 10.6-inch wide-frame, 4-wire analog resistive touch screen with a printed tail, designed for finger or stylus input. It has a viewing area of 9.071 inches by 5.441 inches and an active area of 8.92 inches by 6.75 inches. The touch panel has a surface hardness of 2H minimum (JIS K5600), 80% typical light transmission, and a touch activation force of 1.47N maximum. The device operates within a temperature range of -20°C to +70°C and has an expected operational life of 1,000,000 minimum taps at 4.9N force. The tail has an 8-pin configuration with a 1.4mm pitch and 80mm length. Linearity is ±1.5% maximum, and insulation impedance is 10MΩ minimum at 25V DC.
Four-Wire Analog Resistive Touch Screens
TOUCH SCREEN, 4-WIRE, 10.6" DIAGONAL, WIDE
"Resistive Touch Screen Overlay 10.6"" (269.24mm) 4-Wire"
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays | Touch Screen Displays |
| Product Number | FTAS00-10.6AW-4 | 2300-FTAS00-10.6AW-4 | 360-3519-ND |
| Product Name | Four-Wire Analog Resistive Touch Screen | Touch Screens | Touch Screen Overlays |
| External Connections | Serial Interface; USB | 4-Wire | |
| Sensor Type | Resistive | Resistive | Resistive |
| Screen Width | 6.09 inch (155 mm) |