Anderson Power Products Powerpole ® 120/SB ® 120 Silver Contact #4 AWG 1319G4-BK

Description
Powerpole® 120/SB® 120 Silver Contact #4 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Description
Powerpole® 120/SB® 120 Silver Contact #4 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Powerpole® PP120 silver-plated wire contact for 4 AWG (21.1 mm²) conductors, rated for 240 amps single-pole and 200 amps in a 2x2 block, with high mating force and 10,000 mating cycles. The contact terminates via crimp or hand solder and meets UL 1977 for hot plugging up to 60 amps at 120V DC. Housing material is polycarbonate with UL94 V-0 flammability rating, operating from -20°C to 105°C, and the assembly attains IP20 ingress protection. Minimum contact retention force is 60 lbf (267 N).

Datasheet Summary
Powered by GS/AI

Powerpole® PP120 silver-plated wire contact for 4 AWG (21.1 mm²) conductors, rated for 240 amps single-pole and 200 amps in a 2x2 block, with high mating force and 10,000 mating cycles. The contact terminates via crimp or hand solder and meets UL 1977 for hot plugging up to 60 amps at 120V DC. Housing material is polycarbonate with UL94 V-0 flammability rating, operating from -20°C to 105°C, and the assembly attains IP20 ingress protection. Minimum contact retention force is 60 lbf (267 N).

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG
1319G4-BK
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG 1319G4-BK
Powerpole® 120/SB® 120 Silver Contact #4 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Powerpole® 120/SB® 120 Silver Contact #4 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1319G4-BK
Contacts 1319G4-BK
PP120-CNT-#4 AWG (B00366P3)

PP120-CNT-#4 AWG (B00366P3)

Buy Now
Swedesboro, NJ, United States
Power Connectors
1319G4-BK
Power Connectors 1319G4-BK
PP120 CON 4 LOW BULK

PP120 CON 4 LOW BULK

Buy Now
Blade Type Power Connector Contacts - 2243-1319G4-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1319G4-BK-ND
Blade Type Power Connector Contacts 2243-1319G4-BK-ND
Blade Contact 4 AWG Crimp Non-Gendered Silver

Blade Contact 4 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Connector, Power; UL 94V-0; 0.6 in. - 70162300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; UL 94V-0; 0.6 in.
70162300
Connector, Power; UL 94V-0; 0.6 in. 70162300
PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.

PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire

  • Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection
  • Colored modular housings is provides visual identification of proper mating connector
  • Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations
    It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.
Supplier's Site
Contact, 4Awg, Crimp; Product Range Anderson Power Products - 06M0998 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 4Awg, Crimp; Product Range Anderson Power Products
06M0998
Contact, 4Awg, Crimp; Product Range Anderson Power Products 06M0998
CONTACT, 4AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 4AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pp120 Con 4 Low Bulk Rohs Compliant Anderson Power Products - 63M4077 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Con 4 Low Bulk Rohs Compliant Anderson Power Products
63M4077
Pp120 Con 4 Low Bulk Rohs Compliant Anderson Power Products 63M4077
PP120 CON 4 LOW BULK ROHS COMPLIANT: YES

PP120 CON 4 LOW BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1319G4-BK 1319G4-BK 2243-1319G4-BK-ND 70162300 06M0998 63M4077
Product Name Powerpole ® 120/SB ® 120 Silver Contact #4 AWG Contacts Blade Type Power Connector Contacts Connector, Power; UL 94V-0; 0.6 in. Contact, 4Awg, Crimp; Product Range Anderson Power Products Pp120 Con 4 Low Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers