SCHURTER Inc Plugs and Receptacles 3-101-786

Description
Power Entry Connector Plug, Male Blades Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-101-786-ND
Plugs and Receptacles 486-3-101-786-ND
Power Entry Connector Plug, Male Blades Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades Free Hanging (In-Line)

Buy Now Datasheet
Power Entry Conn, Plug, 8.8A, 294Vdc; Iec Connector Type Schurter - 99AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 8.8A, 294Vdc; Iec Connector Type Schurter
99AC3564
Power Entry Conn, Plug, 8.8A, 294Vdc; Iec Connector Type Schurter 99AC3564
POWER ENTRY CONN, PLUG, 8.8A, 294VDC; IEC Connector Type:GP21 Plug; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:GP21 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 8.8A, 294VDC; IEC Connector Type:GP21 Plug; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:GP21 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-101-786-ND 99AC3564
Product Name Plugs and Receptacles Power Entry Conn, Plug, 8.8A, 294Vdc; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details