Conxall Corporation 8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62808SP07990

Description
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet
Description
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA62808SP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA62808SP07990
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62808SP07990
8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Circular Cable Assemblies - 468-CARA62808SP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA62808SP07990-ND
Circular Cable Assemblies 468-CARA62808SP07990-ND
CBL 8POS PLUG RA TO WIRE 6.58'

CBL 8POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2081
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2081
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA62808SP07990 468-CARA62808SP07990-ND 46AK2081
Product Name 8#20 SKT,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details