AgozTech LLC USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ USBCtoA_ING-GBSC

Description
The Ingenico USB‑C Fast Charger Cable is a durable, high‑performance accessory engineered to provide reliable power for Ingenico mobile POS terminals. Designed for use in retail, hospitality, logistics, and service environments, this POS USB‑C Fast Charger supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this Ingenico charging cable withstands heavy daily use and helps reduce replacement costs. Its USB‑C connector design allows seamless integration with Ingenico POS terminal power kits, docking stations, wall chargers, and other USB‑C power sources. This POS power cord is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at workstations, checkout counters, mobile stations, or backroom charging stations, the cable’s flexible construction and reliable connection help maintain smooth operations. Key Features Reliable Ingenico Charging Cable for mobile POS power Durable construction with reinforced strain relief for heavy use USB‑C design supports fast, stable charging Compatible with Ingenico terminal power kits, docking stations, wall adapters, and USB‑C power sources Ideal for retail, hospitality, logistics, and service environments Reduces device downtime and replacement costs Compatible models: Ingenico Axium DX4000, Axium DX8000, Ingenico Axium EX4000, Axium EX6000, Axium EX8000, Ingenico Link 2500, Ingenico Moby/2600, Ingenico Moby/9500 Technical Specifications Cable Type: USB‑C charging Connector: USB‑C Compatibility: Designed for Ingenico mobile POS terminals and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Workstations, checkout counters, mobile stations, backroom charging stations, POS docking stations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use
Request a Quote
Description
The Ingenico USB‑C Fast Charger Cable is a durable, high‑performance accessory engineered to provide reliable power for Ingenico mobile POS terminals. Designed for use in retail, hospitality, logistics, and service environments, this POS USB‑C Fast Charger supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this Ingenico charging cable withstands heavy daily use and helps reduce replacement costs. Its USB‑C connector design allows seamless integration with Ingenico POS terminal power kits, docking stations, wall chargers, and other USB‑C power sources. This POS power cord is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at workstations, checkout counters, mobile stations, or backroom charging stations, the cable’s flexible construction and reliable connection help maintain smooth operations. Key Features Reliable Ingenico Charging Cable for mobile POS power Durable construction with reinforced strain relief for heavy use USB‑C design supports fast, stable charging Compatible with Ingenico terminal power kits, docking stations, wall adapters, and USB‑C power sources Ideal for retail, hospitality, logistics, and service environments Reduces device downtime and replacement costs Compatible models: Ingenico Axium DX4000, Axium DX8000, Ingenico Axium EX4000, Axium EX6000, Axium EX8000, Ingenico Link 2500, Ingenico Moby/2600, Ingenico Moby/9500 Technical Specifications Cable Type: USB‑C charging Connector: USB‑C Compatibility: Designed for Ingenico mobile POS terminals and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Workstations, checkout counters, mobile stations, backroom charging stations, POS docking stations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Indian Trail, NC, United States
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ
USBCtoA_ING-GBSC
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ USBCtoA_ING-GBSC
The Ingenico USB‑C Fast Charger Cable is a durable, high‑performance accessory engineered to provide reliable power for Ingenico mobile POS terminals. Designed for use in retail, hospitality, logistics, and service environments, this POS USB‑C Fast Charger supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this Ingenico charging cable withstands heavy daily use and helps reduce replacement costs. Its USB‑C connector design allows seamless integration with Ingenico POS terminal power kits, docking stations, wall chargers, and other USB‑C power sources. This POS power cord is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at workstations, checkout counters, mobile stations, or backroom charging stations, the cable’s flexible construction and reliable connection help maintain smooth operations. Key Features Reliable Ingenico Charging Cable for mobile POS power Durable construction with reinforced strain relief for heavy use USB‑C design supports fast, stable charging Compatible with Ingenico terminal power kits, docking stations, wall adapters, and USB‑C power sources Ideal for retail, hospitality, logistics, and service environments Reduces device downtime and replacement costs Compatible models: Ingenico Axium DX4000, Axium DX8000, Ingenico Axium EX4000, Axium EX6000, Axium EX8000, Ingenico Link 2500, Ingenico Moby/2600, Ingenico Moby/9500 Technical Specifications Cable Type: USB‑C charging Connector: USB‑C Compatibility: Designed for Ingenico mobile POS terminals and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Workstations, checkout counters, mobile stations, backroom charging stations, POS docking stations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use

The Ingenico USB‑C Fast Charger Cable is a durable, high‑performance accessory engineered to provide reliable power for Ingenico mobile POS terminals. Designed for use in retail, hospitality, logistics, and service environments, this POS USB‑C Fast Charger supports fast and stable charging while minimizing downtime associated with power interruptions.

Built with reinforced strain relief and industrial‑grade materials, this Ingenico charging cable withstands heavy daily use and helps reduce replacement costs. Its USB‑C connector design allows seamless integration with Ingenico POS terminal power kits, docking stations, wall chargers, and other USB‑C power sources.

This POS power cord is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at workstations, checkout counters, mobile stations, or backroom charging stations, the cable’s flexible construction and reliable connection help maintain smooth operations.


Key Features



  • Reliable Ingenico Charging Cable for mobile POS power
  • Durable construction with reinforced strain relief for heavy use
  • USB‑C design supports fast, stable charging
  • Compatible with Ingenico terminal power kits, docking stations, wall adapters, and USB‑C power sources
  • Ideal for retail, hospitality, logistics, and service environments
  • Reduces device downtime and replacement costs
  • Compatible models: Ingenico Axium DX4000, Axium DX8000, Ingenico Axium EX4000, Axium EX6000, Axium EX8000, Ingenico Link 2500, Ingenico Moby/2600, Ingenico Moby/9500

Technical Specifications



  • Cable Type: USB‑C charging
  • Connector: USB‑C
  • Compatibility: Designed for Ingenico mobile POS terminals and other USB‑C devices
  • Construction: Reinforced strain relief and durable jacket
  • Use Cases: Workstations, checkout counters, mobile stations, backroom charging stations, POS docking stations
  • Length: 6 ft, 10 ft
  • Durability: Built for frequent flexing and daily commercial use
Supplier's Site

Technical Specifications

  AgozTech LLC
Product Category Cable Assemblies
Product Number USBCtoA_ING-GBSC
Product Name USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details