Conxall Corporation 4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62804PP07990

Description
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet
Description
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X - CARA62804PP07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X
CARA62804PP07990
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X CARA62804PP07990
4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X

Buy Now
Circular Cable Assemblies - 468-CARA62804PP07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CARA62804PP07990-ND
Circular Cable Assemblies 468-CARA62804PP07990-ND
CBL 4POS PLUG RA TO WIRE 6.58'

CBL 4POS PLUG RA TO WIRE 6.58'

Buy Now Datasheet
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall - 46AK2075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
46AK2075
Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall 46AK2075
CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

CABLE ASSY, 2P CIR R/A PLUG-FREE END/79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CARA62804PP07990 468-CARA62804PP07990-ND 46AK2075
Product Name 4#20 PIN,R/A CON,SNGL END,2M MLDD CBL ASY,MINICON-X Circular Cable Assemblies Cable Assy, 2P Cir R/a Plug-Free End/79; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details