Conxall Corporation 5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END CA63805S07990

Description
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END
Request a Quote Datasheet
Description
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END - CA63805S07990 - Heilind Electronics, Inc.
Wilmington, MA, United States
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END
CA63805S07990
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END CA63805S07990
5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END

5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END

Buy Now
Circular Cable Assemblies - 468-CA63805S07990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CA63805S07990-ND
Circular Cable Assemblies 468-CA63805S07990-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assy, 5P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8280
Cable Assy, 5P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8280
CABLE ASSY, 5P CIR RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Mini-Con-X Series

CABLE ASSY, 5P CIR RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Mini-Con-X Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA63805S07990 468-CA63805S07990-ND 24AK8280
Product Name 5 PIN #16 FEM CBL ASY,2.0M, STRT, MINICON-X,MLDD,SINGL END Circular Cable Assemblies Cable Assy, 5P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details